Keystone Electronics Corp. 2 Cell Leaf Spring (Right) Contact 291

Description
Part Number: 291 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact
Request a Quote Datasheet
Description
Part Number: 291 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Cell Leaf Spring (Right) Contact - 291 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 Cell Leaf Spring (Right) Contact
291
2 Cell Leaf Spring (Right) Contact 291
Part Number: 291 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact

Part Number: 291

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA, CR2
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Case
  • Type: Contact
Buy Now Datasheet
Battery Contacts - 4101494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Contacts
4101494
Battery Contacts 4101494
AA CELL CLIP

AA CELL CLIP

Supplier's Site
Battery Contact; Battery Sizes Accepted Keystone - 95B9620 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact; Battery Sizes Accepted Keystone
95B9620
Battery Contact; Battery Sizes Accepted Keystone 95B9620
BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Spring Steel; Height:0.449" RoHS Compliant: Yes

BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Spring Steel; Height:0.449" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 291 4101494 95B9620
Product Name 2 Cell Leaf Spring (Right) Contact Battery Contacts Battery Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal Spring Steel
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate Nickel; Nickel Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Negative Enclosure Contact - 16mm to 30mm Dia cells - 112 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
Male 9 Volt Contact-Battery on Board - 593 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Tin; Matte Tin
View Details
2 suppliers
Button Battery Contact - 5226 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
Retainer Contact, 12Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 66F5622 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Nickel; Nickel Plated Contacts
View Details