Keystone Electronics Corp. Round Aluminum Instrumentation Handle 526

Description
Part Number: 526 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 6.000 [152.4] Material: Aluminum Thread: 10-32
Request a Quote
Description
Part Number: 526 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 6.000 [152.4] Material: Aluminum Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 526 is a round aluminum instrumentation handle with a black anodized finish, a height of 1.750 (44.5 mm), a length of 6.000 (152.4 mm), and a 10-32 thread. The handle is made from 6061-T6 aluminum and conforms to the specified dimensions and material properties for the series.

Datasheet Summary
Powered by GS/AI

Part number 526 is a round aluminum instrumentation handle with a black anodized finish, a height of 1.750 (44.5 mm), a length of 6.000 (152.4 mm), and a 10-32 thread. The handle is made from 6061-T6 aluminum and conforms to the specified dimensions and material properties for the series.

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 526 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
526
Round Aluminum Instrumentation Handle 526
Part Number: 526 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 6.000 [152.4] Material: Aluminum Thread: 10-32

Part Number: 526

  • D Diameter: .312 (7.9)
  • Finish/Plating: Black Anodize
  • Height: 1.750 [44.5]
  • Length: 6.000 [152.4]
  • Material: Aluminum
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-526-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-526-ND
Handles 36-526-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 526 36-526-ND
Product Name Round Aluminum Instrumentation Handle Handles
Handle Material Metal Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 524 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 484 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 7141 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 2 inches (50.8 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 7148 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers