Keystone Electronics Corp. SMT Leaf Spring Contact-Tin Nickel Plate 5230

Description
Part Number: 5230 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Contact
Request a Quote
Description
Part Number: 5230 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Contact
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5230 is a surface mount leaf-spring battery contact designed for use with AAA, AA, N, A23, and CR2 batteries, featuring tin-nickel plating and a spring steel contact material. It has a solder tail with a flow-hole design for enhanced joint strength and is suitable for mounting on 0.062 inch (1.57 mm) to 0.093 inch (2.36 mm) PCBs. The part is available in bulk and on tape and reel, with reel specifications of 24 mm width, 12 mm pitch, and 13-inch reels containing 400 pieces. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 5230 is a surface mount leaf-spring battery contact designed for use with AAA, AA, N, A23, and CR2 batteries, featuring tin-nickel plating and a spring steel contact material. It has a solder tail with a flow-hole design for enhanced joint strength and is suitable for mounting on 0.062 inch (1.57 mm) to 0.093 inch (2.36 mm) PCBs. The part is available in bulk and on tape and reel, with reel specifications of 24 mm width, 12 mm pitch, and 13-inch reels containing 400 pieces. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
SMT Leaf Spring Contact-Tin Nickel Plate - 5230 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Leaf Spring Contact-Tin Nickel Plate
5230
SMT Leaf Spring Contact-Tin Nickel Plate 5230
Part Number: 5230 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Contact

Part Number: 5230

  • # of Cells: 1
  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: SMT
  • Type: Contact
Buy Now Datasheet
Leaf Spring Contact, Smd, Steel; Battery Sizes Accepted Keystone - 06H1642 - Newark, An Avnet Company
Chicago, IL, United States
Leaf Spring Contact, Smd, Steel; Battery Sizes Accepted Keystone
06H1642
Leaf Spring Contact, Smd, Steel; Battery Sizes Accepted Keystone 06H1642
LEAF SPRING CONTACT, SMD, STEEL; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

LEAF SPRING CONTACT, SMD, STEEL; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 5230 06H1642
Product Name SMT Leaf Spring Contact-Tin Nickel Plate Leaf Spring Contact, Smd, Steel; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Positive Enclosure Contact- Cell Height: 3.2mm to 5.0mm - 110TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
CONTACT BATTERYY AAA/N SMD - 443-556 - Utmel Electronic Limited
Keystone Electronics Corp.
Specs
Type Contact
Plating / Coating Tin
View Details
Battery Contact w/ Tab,Dual (Right) - 5211 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
Snap-On Button Contact - 228 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers