Keystone Electronics Corp. Battery Contact w/ Tab,Dual (Right) 5211

Description
Part Number: 5211 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Button Contact: Mating Spring Contact: Mating Left Hand Dual Contact:
Request a Quote
Description
Part Number: 5211 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Button Contact: Mating Spring Contact: Mating Left Hand Dual Contact:
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5211 is a right-hand dual battery contact with a negative spring and positive button, each featuring a solder tab for case mounting. It is designed for AA batteries and constructed with nickel-plated steel for the plate and nickel-plated spring steel for the spring. The contact geometry accommodates variations in battery length with a reliable, low-resistance connection. The part is RoHS compliant and assembled for use in molded battery compartments.

Datasheet Summary
Powered by GS/AI

5211 is a right-hand dual battery contact with a negative spring and positive button, each featuring a solder tab for case mounting. It is designed for AA batteries and constructed with nickel-plated steel for the plate and nickel-plated spring steel for the spring. The contact geometry accommodates variations in battery length with a reliable, low-resistance connection. The part is RoHS compliant and assembled for use in molded battery compartments.

Suppliers

Company
Product
Description
Supplier Links
Battery Contact w/ Tab,Dual (Right) - 5211 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Contact w/ Tab,Dual (Right)
5211
Battery Contact w/ Tab,Dual (Right) 5211
Part Number: 5211 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Button Contact: Mating Spring Contact: Mating Left Hand Dual Contact:

Part Number: 5211

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • Mating Button Contact:
  • Mating Spring Contact:
  • Mating Left Hand Dual Contact:
Buy Now Datasheet
Dual Contact, Battery Contact; Battery Sizes Accepted Keystone - 31C6768 - Newark, An Avnet Company
Chicago, IL, United States
Dual Contact, Battery Contact; Battery Sizes Accepted Keystone
31C6768
Dual Contact, Battery Contact; Battery Sizes Accepted Keystone 31C6768
DUAL CONTACT, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring / Button Contact; Body Material:Steel RoHS Compliant: Yes

DUAL CONTACT, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring / Button Contact; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 5211 31C6768
Product Name Battery Contact w/ Tab,Dual (Right) Dual Contact, Battery Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data