Keystone Electronics Corp. Positive Enclosure Contact- Cell Height: 3.2mm to 5.0mm 110TR

Description
Part Number: 110TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel - 2,000 / 13" reel Type: Contact Matching Negative contact available, For Bulk version, request Accomodates cell diameters from 12mm to 30mm Accomodates cell heights from 3.2mm to 5.0mm
Request a Quote Datasheet
Description
Part Number: 110TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel - 2,000 / 13" reel Type: Contact Matching Negative contact available, For Bulk version, request Accomodates cell diameters from 12mm to 30mm Accomodates cell heights from 3.2mm to 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Enclosure Contact- Cell Height: 3.2mm to 5.0mm - 110TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Positive Enclosure Contact- Cell Height: 3.2mm to 5.0mm
110TR
Positive Enclosure Contact- Cell Height: 3.2mm to 5.0mm 110TR
Part Number: 110TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel - 2,000 / 13" reel Type: Contact Matching Negative contact available, For Bulk version, request Accomodates cell diameters from 12mm to 30mm Accomodates cell heights from 3.2mm to 5.0mm

Part Number: 110TR

  • Finish/Plating: Gold Plate
  • Material: Stainless Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 2,000 / 13" reel
  • Type: Contact
  • Matching Negative contact available,
  • For Bulk version, request
  • Accomodates cell diameters from 12mm to 30mm
  • Accomodates cell heights from 3.2mm to 5.0mm
Buy Now Datasheet
Positive Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone - 53Y2632 - Newark, An Avnet Company
Chicago, IL, United States
Positive Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone
53Y2632
Positive Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone 53Y2632
POSITIVE BATTERY CONTACT, COIN CELL, SMD; Battery Sizes Accepted:Coin Cell; Battery Terminals:SMD; Contact Material:Stainless Steel; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

POSITIVE BATTERY CONTACT, COIN CELL, SMD; Battery Sizes Accepted:Coin Cell; Battery Terminals:SMD; Contact Material:Stainless Steel; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 110TR 53Y2632
Product Name Positive Enclosure Contact- Cell Height: 3.2mm to 5.0mm Positive Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

2 Cell Battery Contact (Left) - 5214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers
Leaf Spring Contact, 2 Cell - 5208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Phosphor Bronze
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers
Retainer Contact, 12Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 66F5623 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Nickel; Nickel Plated Contacts
View Details
Retainer Contact, 4.8Mm Coin Cell; Battery Sizes Accepted Keystone - 60R2402 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Gold; Gold Plated Contacts
View Details