Keystone Electronics Corp. Button Contact w/ Tab 5223

Description
Part Number: 5223 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact: Mating Dual AA Contact: or
Request a Quote Datasheet
Description
Part Number: 5223 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact: Mating Dual AA Contact: or
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Button Contact w/ Tab - 5223 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Button Contact w/ Tab
5223
Button Contact w/ Tab 5223
Part Number: 5223 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact: Mating Dual AA Contact: or

Part Number: 5223

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • Mating Spring Contact:
  • Mating Dual AA Contact: or
Buy Now Datasheet
Positive Button, Battery Contact; Battery Sizes Accepted Keystone - 31C6771 - Newark, An Avnet Company
Chicago, IL, United States
Positive Button, Battery Contact; Battery Sizes Accepted Keystone
31C6771
Positive Button, Battery Contact; Battery Sizes Accepted Keystone 31C6771
POSITIVE BUTTON, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Button Contact; Body Material:Steel RoHS Compliant: Yes

POSITIVE BUTTON, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Button Contact; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 5223 31C6771
Product Name Button Contact w/ Tab Positive Button, Battery Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data