Keystone Electronics Corp. Button Contact, THM "AA" "A" 241

Description
Part Number: 241 # of Cells: 1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Nickel Plate Material: Steel Mounting: THM Type: Contact
Request a Quote Datasheet
Description
Part Number: 241 # of Cells: 1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Nickel Plate Material: Steel Mounting: THM Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Button Contact, THM
New Hyde Park, NY, USA
Button Contact, THM "AA" "A"
241
Button Contact, THM "AA" "A" 241
Part Number: 241 # of Cells: 1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Nickel Plate Material: Steel Mounting: THM Type: Contact

Part Number: 241

  • # of Cells: 1
  • Cell Size: A, AA, CR2, CR123A
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: THM
  • Type: Contact
Buy Now Datasheet
BATTERY CONTACT SPRING AA PC PIN - 443-241 - Utmel Electronic Limited
Hong Kong, China
BATTERY CONTACT SPRING AA PC PIN
443-241
BATTERY CONTACT SPRING AA PC PIN 443-241
BATTERY CONTACT SPRING AA PC PIN

BATTERY CONTACT SPRING AA PC PIN

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Utmel Electronic Limited
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 241 443-241
Product Name Button Contact, THM "AA" "A" BATTERY CONTACT SPRING AA PC PIN
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data