Keystone Electronics Corp. 2 Cell Leaf Spring (Right) Contact 296

Description
Part Number: 296 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact
Request a Quote Datasheet
Description
Part Number: 296 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Cell Leaf Spring (Right) Contact - 296 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 Cell Leaf Spring (Right) Contact
296
2 Cell Leaf Spring (Right) Contact 296
Part Number: 296 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact

Part Number: 296

  • # of Cells: 2
  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Case
  • Type: Contact
Buy Now Datasheet
Battery Contact; Battery Sizes Accepted Keystone - 25T0406 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact; Battery Sizes Accepted Keystone
25T0406
Battery Contact; Battery Sizes Accepted Keystone 25T0406
BATTERY CONTACT; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Dual Leaf Spring Contact; No. of Batteries:2 RoHS Compliant: Yes

BATTERY CONTACT; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Dual Leaf Spring Contact; No. of Batteries:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 296 25T0406
Product Name 2 Cell Leaf Spring (Right) Contact Battery Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data