Keystone Electronics Corp. Battery Contact w/ Tab and Lance,Dual (Left) 5218

Description
Part Number: 5218 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Button Contact: Mating Spring Contact: Mating Right Hand Dual Contact:
Request a Quote
Description
Part Number: 5218 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Button Contact: Mating Spring Contact: Mating Right Hand Dual Contact:
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Battery Contact w/ Tab and Lance, Dual (Left) part number 5218 from Keystone Electronics Corp. is designed for use with AA-sized batteries. It features a dual contact configuration, which includes a positive button and a negative spring contact with a tab, allowing for reliable connections in battery compartments. The contacts are constructed from nickel-plated steel, ensuring durability and low contact resistance. This product is suitable for molded cases with self-contained battery compartments and can be mounted using solder tabs for either wire leads or printed circuit boards. The unique spring design accommodates variations in battery lengths, making it a versatile choice for various applications.

Datasheet Summary
Powered by GS/AI

The Battery Contact w/ Tab and Lance, Dual (Left) part number 5218 from Keystone Electronics Corp. is designed for use with AA-sized batteries. It features a dual contact configuration, which includes a positive button and a negative spring contact with a tab, allowing for reliable connections in battery compartments. The contacts are constructed from nickel-plated steel, ensuring durability and low contact resistance. This product is suitable for molded cases with self-contained battery compartments and can be mounted using solder tabs for either wire leads or printed circuit boards. The unique spring design accommodates variations in battery lengths, making it a versatile choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
Battery Contact w/ Tab and Lance,Dual (Left) - 5218 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Contact w/ Tab and Lance,Dual (Left)
5218
Battery Contact w/ Tab and Lance,Dual (Left) 5218
Part Number: 5218 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Button Contact: Mating Spring Contact: Mating Right Hand Dual Contact:

Part Number: 5218

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • Mating Button Contact:
  • Mating Spring Contact:
  • Mating Right Hand Dual Contact:
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 5218
Product Name Battery Contact w/ Tab and Lance,Dual (Left)
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Current 20 amps
View Details
Matte Tin Plated- Negative Coin Cell Contact - 2982 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
.080
Keystone Electronics Corp.
Specs
Shape / Form Button
View Details
Button Contact, THM
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers