Keystone Electronics Corp. .110" Tab Matte Tin Plate 1240

Description
Part Number: 1240 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet
Description
Part Number: 1240 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.110
New Hyde Park, NY, USA
.110" Tab Matte Tin Plate
1240
.110" Tab Matte Tin Plate 1240
Part Number: 1240 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit MALE QUICK FIT

Part Number: 1240

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: Rivet
  • Orientation: 45 degree
  • Tab Size: .110 [2.8] x .020 [.51]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit

MALE QUICK FIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1240
Product Name .110" Tab Matte Tin Plate
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

C Cell Spring Battery Contact - 5241 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
Senior 9 Volt Stud on washer - 273 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
Snap-On Button Contact - 228 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers
Slide-in PC Mount Leaf Spring Contact - 1020-1 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details