Keystone Electronics Corp. Retainer Contact, 11.6Mm Coin Cell, Pcb; Battery Sizes Accepted Keystone 2997

Description
RETAINER CONTACT, 11.6MM COIN CELL, PCB; Battery Sizes Accepted:Coin Cell - 11.6mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Product Range:-; No. of Batteries:1 RoHS Compliant: Yes
Datasheet
Description
RETAINER CONTACT, 11.6MM COIN CELL, PCB; Battery Sizes Accepted:Coin Cell - 11.6mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Product Range:-; No. of Batteries:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retainer Contact, 11.6Mm Coin Cell, Pcb; Battery Sizes Accepted Keystone - 22M2622 - Newark, An Avnet Company
Chicago, IL, United States
Retainer Contact, 11.6Mm Coin Cell, Pcb; Battery Sizes Accepted Keystone
22M2622
Retainer Contact, 11.6Mm Coin Cell, Pcb; Battery Sizes Accepted Keystone 22M2622
RETAINER CONTACT, 11.6MM COIN CELL, PCB; Battery Sizes Accepted:Coin Cell - 11.6mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Product Range:-; No. of Batteries:1 RoHS Compliant: Yes

RETAINER CONTACT, 11.6MM COIN CELL, PCB; Battery Sizes Accepted:Coin Cell - 11.6mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Product Range:-; No. of Batteries:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 22M2622
Product Name Retainer Contact, 11.6Mm Coin Cell, Pcb; Battery Sizes Accepted Keystone
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719188-0 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Soft Carbon for Sodium Electrode - BMLC-KJ031 - Matexcel
Specs
Applications Battery or Fuel Cell
View Details