KEYSTONE ELECTRONICS CORP.
2993 -- TIN NICKEL PLATE- NEGATIVE COIN CELL CONTACT
Keystone Electronics Corp.
Tin Nickel Plate- Negative Coin Cell Contact
2993
Description
Part Number: 2993
# of Cells: 1
Cell Size: Coin Cell
Finish/Plating: Tin-Nickel
Material: Brass
Mounting: SMT
Type: Contact
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 2993
# of Cells: 1
Cell Size: Coin Cell
Finish/Plating: Tin-Nickel
Material: Brass
Mounting: SMT
Type: Contact
Request a Quote
Email Supplier
Datasheet
Suppliers
Tin Nickel Plate- Negative Coin Cell Contact
2993
Part Number: 2993
# of Cells: 1
Cell Size: Coin Cell
Finish/Plating: Tin-Nickel
Material: Brass
Mounting: SMT
Type: Contact
Part Number: 2993
- # of Cells: 1
- Cell Size: Coin Cell
- Finish/Plating: Tin-Nickel
- Material: Brass
- Mounting: SMT
- Type: Contact
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
2993 |
|
Product Name
|
Tin Nickel Plate- Negative Coin Cell Contact |
|
Contact Material
|
Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Nickel; Tin; Tin-Nickel
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Stainless; Stainless Steel
Plating / Coating
Nickel; Nickel Plate
View Details
3 suppliers
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details