KEYSTONE ELECTRONICS CORP.
5207 -- 2 CELL BATTERY CONTACT, A CELL, 18650
Keystone Electronics Corp.
2 Cell Battery Contact, A Cell, 18650
5207
Description
Part Number: 5207
# of Cells: 2
Battery Reference: DL-2/3A,BR-2/3A,CR17
335SE,CR123A,450SC,V
R0450, ANSI 5018LC, IEC CR17345
Cell Size: 18650, 18350, 17350, CR123A, 2/3A
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Mating Spring Contact:
Mating Button Contact:
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 5207
# of Cells: 2
Battery Reference: DL-2/3A,BR-2/3A,CR17
335SE,CR123A,450SC,V
R0450, ANSI 5018LC, IEC CR17345
Cell Size: 18650, 18350, 17350, CR123A, 2/3A
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Mating Spring Contact:
Mating Button Contact:
Request a Quote
Email Supplier
Datasheet
Suppliers
2 Cell Battery Contact, A Cell, 18650
5207
Part Number: 5207
# of Cells: 2
Battery Reference: DL-2/3A,BR-2/3A,CR17
335SE,CR123A,450SC,V
R0450, ANSI 5018LC, IEC CR17345
Cell Size: 18650, 18350, 17350, CR123A, 2/3A
Finish/Plating: Nickel Plate
Material: Steel
Mounting: Case
Type: Contact
Mating Spring Contact:
Mating Button Contact:
Part Number: 5207
- # of Cells: 2
- Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345
- Cell Size: 18650, 18350, 17350, CR123A, 2/3A
- Finish/Plating: Nickel Plate
- Material: Steel
- Mounting: Case
- Type: Contact
- Mating Spring Contact:
- Mating Button Contact:
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
5207 |
|
Product Name
|
2 Cell Battery Contact, A Cell, 18650 |
|
Contact Material
|
Steel; Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plated Contacts
View Details
Keystone Electronics Corp.
Contact Material
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plated Contacts
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plate
View Details
2 suppliers
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
None
View Details