Keystone Electronics Corp. SMT Leaf Spring Contact-Tin Nickel Plate-on T&R 5230TR

Description
Part Number: 5230TR # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Contact
Request a Quote Datasheet
Description
Part Number: 5230TR # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Leaf Spring Contact-Tin Nickel Plate-on T&R - 5230TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Leaf Spring Contact-Tin Nickel Plate-on T&R
5230TR
SMT Leaf Spring Contact-Tin Nickel Plate-on T&R 5230TR
Part Number: 5230TR # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Contact

Part Number: 5230TR

  • # of Cells: 1
  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 400 / 13" reel
  • Type: Contact
Buy Now Datasheet
Leaf Spring Contact, Smd, Steel; Battery Sizes Accepted Keystone - 99H7598 - Newark, An Avnet Company
Chicago, IL, United States
Leaf Spring Contact, Smd, Steel; Battery Sizes Accepted Keystone
99H7598
Leaf Spring Contact, Smd, Steel; Battery Sizes Accepted Keystone 99H7598
LEAF SPRING CONTACT, SMD, STEEL; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

LEAF SPRING CONTACT, SMD, STEEL; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 5230TR 99H7598
Product Name SMT Leaf Spring Contact-Tin Nickel Plate-on T&R Leaf Spring Contact, Smd, Steel; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Negative Enclosure Contact - 16mm to 30mm Dia cells on T&R - 112TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
Negative Enclosure Contact - 16mm to 30mm Dia cells - 112 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
Male 9 Volt Contact-Battery off Board - 635 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Tin; Matte Tin
View Details
2 suppliers
Battery Contact w/ Tab,Dual (Right) - 5211 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers