Keystone Electronics Corp. .110" Tab(30Deg Angle) Brass-Tin Plate 1270

Description
Part Number: 1270 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet
Description
Part Number: 1270 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.110
New Hyde Park, NY, USA
.110" Tab(30Deg Angle) Brass-Tin Plate
1270
.110" Tab(30Deg Angle) Brass-Tin Plate 1270
Part Number: 1270 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit MALE QUICK FIT

Part Number: 1270

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: Rivet
  • Orientation: 45 degree
  • Tab Size: .110 [2.8] x .020 [.51]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit

MALE QUICK FIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1270
Product Name .110" Tab(30Deg Angle) Brass-Tin Plate
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Negative Enclosure Contact - 16mm to 30mm Dia cells on T&R - 112TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
M4 PC Mount 30 Amp-w Screw Assembled - 7800-5 - Keystone Electronics Corp.
Specs
Current 30 amps
View Details
Retainer Contact, 11.6Mm Coin Cell, Pcb; Battery Sizes Accepted Keystone - 22M2622 - Newark, An Avnet Company
Specs
Contact Material Phosphor Bronze
Plating / Coating Tin; Tin Plated Contacts
View Details
Battery Contact w/ Tab,Spring - 5201 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers