Keystone Electronics Corp. SMT Insulated Retainer Components for 20mm Cell-Matte Tin Plate 3072-2

Description
Part Number: 3072-2 # of Cells: 1 or 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Retainer
Request a Quote Datasheet
Description
Part Number: 3072-2 # of Cells: 1 or 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Retainer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Insulated Retainer Components for 20mm Cell-Matte Tin Plate - 3072-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Insulated Retainer Components for 20mm Cell-Matte Tin Plate
3072-2
SMT Insulated Retainer Components for 20mm Cell-Matte Tin Plate 3072-2
Part Number: 3072-2 # of Cells: 1 or 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Retainer

Part Number: 3072-2

  • # of Cells: 1 or 2
  • Battery Reference: (2) 2020, (2) 2025, (1) 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Retainer
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 3072-2
Product Name SMT Insulated Retainer Components for 20mm Cell-Matte Tin Plate
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
Tin Nickel Plate- Negative Coin Cell Contact on T&R - 2991TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
2 suppliers
Positive Enclosure Contact- Cell Height: 3.2mm to 5.0mm tall - 110 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details