Keystone Electronics Corp. Round Aluminum Instrumentation Handle 520

Description
Part Number: 520 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 4.500 [114.3] Material: Aluminum Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 520 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 4.500 [114.3] Material: Aluminum Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 520 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
520
Round Aluminum Instrumentation Handle 520
Part Number: 520 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 4.500 [114.3] Material: Aluminum Thread: 10-32

Part Number: 520

  • D Diameter: .312 (7.9)
  • Finish/Plating: Black Anodize
  • Height: 1.500 [38.1]
  • Length: 4.500 [114.3]
  • Material: Aluminum
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-520-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-520-ND
Handles 36-520-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle - 66888459 - Radwell International
Willingboro, NJ, United States
Handle
66888459
Handle 66888459
HANDLE, 38.10MM HEIGHT, 114.30MM LENGTH, ALUMINUM, SCREW HOLES. FREE 2 YEAR RADWELL WARRANTY

HANDLE, 38.10MM HEIGHT, 114.30MM LENGTH, ALUMINUM, SCREW HOLES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Handle Rohs Compliant Keystone - 96F9908 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
96F9908
Handle Rohs Compliant Keystone 96F9908
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Handle, Instrumentation; Black Anodized(MIL-A-8625); 4.500 in.; 1.500 in. - 70181728 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle, Instrumentation; Black Anodized(MIL-A-8625); 4.500 in.; 1.500 in.
70181728
Handle, Instrumentation; Black Anodized(MIL-A-8625); 4.500 in.; 1.500 in. 70181728
Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish Provides the sturdy support needed for contemporary equipment.

Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish
Provides the sturdy support needed for contemporary equipment.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 520 36-520-ND 66888459 96F9908 70181728
Product Name Round Aluminum Instrumentation Handle Handles Handle Handle Rohs Compliant Keystone Handle, Instrumentation; Black Anodized(MIL-A-8625); 4.500 in.; 1.500 in.
Handle Material Metal Metal
Height 1.5 inches (38.1 mm) 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
Tapered Handle Diameter 0.3120 inches (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 7141 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 2 inches (50.8 mm)
View Details
3 suppliers
Oval Aluminum Handle - 543 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers