Keystone Electronics Corp. Round Aluminum Instrumentation Handle 7177

Description
Part Number: 7177 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 4.562 [115.9] Material: Aluminum Thread: 10-32
Request a Quote
Description
Part Number: 7177 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 4.562 [115.9] Material: Aluminum Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Round Aluminum Instrumentation Handle, part number 7177, is manufactured by Keystone Electronics Corp. It features a diameter of 0.312 inches (7.9 mm) and a height of 1.500 inches (38.1 mm). The handle has a length of 4.562 inches (115.9 mm) and is constructed from aluminum with a black anodized finish. It is designed with a 10-32 thread, making it suitable for various mounting applications. This handle is ideal for projects requiring a durable and lightweight solution for instrumentation.

Datasheet Summary
Powered by GS/AI

The Round Aluminum Instrumentation Handle, part number 7177, is manufactured by Keystone Electronics Corp. It features a diameter of 0.312 inches (7.9 mm) and a height of 1.500 inches (38.1 mm). The handle has a length of 4.562 inches (115.9 mm) and is constructed from aluminum with a black anodized finish. It is designed with a 10-32 thread, making it suitable for various mounting applications. This handle is ideal for projects requiring a durable and lightweight solution for instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 7177 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
7177
Round Aluminum Instrumentation Handle 7177
Part Number: 7177 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 4.562 [115.9] Material: Aluminum Thread: 10-32

Part Number: 7177

  • D Diameter: .312 (7.9)
  • Finish/Plating: Black Anodize
  • Height: 1.500 [38.1]
  • Length: 4.562 [115.9]
  • Material: Aluminum
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-7177-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-7177-ND
Handles 36-7177-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 7177 36-7177-ND
Product Name Round Aluminum Instrumentation Handle Handles
Handle Material Metal Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.56 inches (116 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 516 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4 inches (102 mm)
View Details
4 suppliers
Round Aluminum Instrumentation Handle - 9112 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 9107 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
2 suppliers
Round Aluminum Instrumentation Handle - 513 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
3 suppliers