Keystone Electronics Corp. Round Aluminum Instrumentation Handle 521

Description
Part Number: 521 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 5.000 [127.0] Material: Aluminum Thread: 10-32
Request a Quote
Description
Part Number: 521 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 5.000 [127.0] Material: Aluminum Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Round Aluminum Instrumentation Handle, part number 521, is manufactured by Keystone Electronics Corp. It features a diameter of 0.312 inches (7.9 mm) and a height of 1.500 inches (38.1 mm). The handle is constructed from aluminum with a black anodized finish, providing durability and a sleek appearance. It has a length of 5.000 inches (127.0 mm) and is designed with a 10-32 thread, making it suitable for various mounting applications. This handle is ideal for projects requiring a lightweight yet robust solution for instrumentation.

Datasheet Summary
Powered by GS/AI

The Round Aluminum Instrumentation Handle, part number 521, is manufactured by Keystone Electronics Corp. It features a diameter of 0.312 inches (7.9 mm) and a height of 1.500 inches (38.1 mm). The handle is constructed from aluminum with a black anodized finish, providing durability and a sleek appearance. It has a length of 5.000 inches (127.0 mm) and is designed with a 10-32 thread, making it suitable for various mounting applications. This handle is ideal for projects requiring a lightweight yet robust solution for instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 521 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
521
Round Aluminum Instrumentation Handle 521
Part Number: 521 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 5.000 [127.0] Material: Aluminum Thread: 10-32

Part Number: 521

  • D Diameter: .312 (7.9)
  • Finish/Plating: Black Anodize
  • Height: 1.500 [38.1]
  • Length: 5.000 [127.0]
  • Material: Aluminum
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-521-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-521-ND
Handles 36-521-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle, Instrumentation; Black Anodized(MIL-A-8625); 5.000 in.; 1.500 in. - 70181729 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle, Instrumentation; Black Anodized(MIL-A-8625); 5.000 in.; 1.500 in.
70181729
Handle, Instrumentation; Black Anodized(MIL-A-8625); 5.000 in.; 1.500 in. 70181729
Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish Provides the sturdy support needed for contemporary equipment.

Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish
Provides the sturdy support needed for contemporary equipment.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 521 36-521-ND 70181729
Product Name Round Aluminum Instrumentation Handle Handles Handle, Instrumentation; Black Anodized(MIL-A-8625); 5.000 in.; 1.500 in.
Handle Material Metal Metal
Height 1.5 inches (38.1 mm) 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
Tapered Handle Diameter 0.3120 inches (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 522 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
4 suppliers
Round Aluminum Instrumentation Handle - 7179 - Keystone Electronics Corp.
Specs
Handle Material Metal
Handle Length 6.44 inches (163 mm)
Tapered Handle Diameter 0.3120 inches (7.92 mm)
View Details
2 suppliers
Round Aluminum Instrumentation Handle - 9116 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers