Keystone Electronics Corp. Round Aluminum Instrumentation Handle 9111

Description
Part Number: 9111 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Black Anodize Height: .625 [15.9] Length: 1.500 [38.1] Material: Aluminum Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 9111 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Black Anodize Height: .625 [15.9] Length: 1.500 [38.1] Material: Aluminum Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 9111 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
9111
Round Aluminum Instrumentation Handle 9111
Part Number: 9111 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Black Anodize Height: .625 [15.9] Length: 1.500 [38.1] Material: Aluminum Thread: 4-40

Part Number: 9111

  • D Diameter: 3/16 -.187 (4.8)
  • Finish/Plating: Black Anodize
  • Height: .625 [15.9]
  • Length: 1.500 [38.1]
  • Material: Aluminum
  • Thread: 4-40
Buy Now Datasheet
Handles - 36-9111-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-9111-ND
Handles 36-9111-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle; 0.187 in.; Black Anodized; Steel; 1.5 in.; 0.625 in.; 4-40; 0.156 in. - 70181416 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle; 0.187 in.; Black Anodized; Steel; 1.5 in.; 0.625 in.; 4-40; 0.156 in.
70181416
Handle; 0.187 in.; Black Anodized; Steel; 1.5 in.; 0.625 in.; 4-40; 0.156 in. 70181416
Handle; 0.187 in.; Black Anodized; Steel; 1.5 in.; 0.625 in.; 4-40; 0.156 in.

Handle; 0.187 in.; Black Anodized; Steel; 1.5 in.; 0.625 in.; 4-40; 0.156 in.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 9111 36-9111-ND 70181416
Product Name Round Aluminum Instrumentation Handle Handles Handle; 0.187 in.; Black Anodized; Steel; 1.5 in.; 0.625 in.; 4-40; 0.156 in.
Handle Material Metal Metal Metal
Height 0.6250 inches (15.88 mm) 0.6250 inches (15.88 mm)
Handle Length 1.5 inches (38.1 mm)
Tapered Handle Diameter 0.1875 inches (4.76 mm) ? to 0.1870 inches (? to 4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oval Aluminum Handle - 543 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 7172 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 9105 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers
Round Aluminum Instrumentation Handle - 7171 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 2 inches (50.8 mm)
View Details
2 suppliers