Keystone Electronics Corp. Round Aluminum Instrumentation Handle 7176

Description
Part Number: 7176 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 4.000 [101.6] Material: Aluminum Thread: 10-32
Request a Quote
Description
Part Number: 7176 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 4.000 [101.6] Material: Aluminum Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7176 is an aluminum instrumentation handle made from 6061-T6 with a black anodized finish, featuring a 10-32 thread and a mounting center distance of 4.000 inches (101.6 mm). Its height is 1.500 inches (38.1 mm), and the handle has an oval ferrule dimension of .281 x .625 inches (7.2 x 15.9 mm).

Datasheet Summary
Powered by GS/AI

The 7176 is an aluminum instrumentation handle made from 6061-T6 with a black anodized finish, featuring a 10-32 thread and a mounting center distance of 4.000 inches (101.6 mm). Its height is 1.500 inches (38.1 mm), and the handle has an oval ferrule dimension of .281 x .625 inches (7.2 x 15.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 7176 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
7176
Round Aluminum Instrumentation Handle 7176
Part Number: 7176 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 4.000 [101.6] Material: Aluminum Thread: 10-32

Part Number: 7176

  • D Diameter: .312 (7.9)
  • Finish/Plating: Black Anodize
  • Height: 1.500 [38.1]
  • Length: 4.000 [101.6]
  • Material: Aluminum
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-7176-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-7176-ND
Handles 36-7176-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle, Instrumentation; Black Anodized(MIL-A-8625); 4.000 in.; 1.500 in. - 70183153 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle, Instrumentation; Black Anodized(MIL-A-8625); 4.000 in.; 1.500 in.
70183153
Handle, Instrumentation; Black Anodized(MIL-A-8625); 4.000 in.; 1.500 in. 70183153
Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish Provides the sturdy support needed for contemporary equipment.

Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish
Provides the sturdy support needed for contemporary equipment.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 7176 36-7176-ND 70183153
Product Name Round Aluminum Instrumentation Handle Handles Handle, Instrumentation; Black Anodized(MIL-A-8625); 4.000 in.; 1.500 in.
Handle Material Metal Metal
Height 1.5 inches (38.1 mm) 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
Tapered Handle Diameter 0.3120 inches (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 523 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 483 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 490 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers