Keystone Electronics Corp. Round Brass Instrumentation Handle 7144

Description
Part Number: 7144 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 4.000 [101.6] Material: Brass Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 7144 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 4.000 [101.6] Material: Brass Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 7144 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
7144
Round Brass Instrumentation Handle 7144
Part Number: 7144 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 4.000 [101.6] Material: Brass Thread: 8-32

Part Number: 7144

  • D Diameter: .250 (6.4)
  • Finish/Plating: Nickel Plate
  • Height: 1.500 [38.1]
  • Length: 4.000 [101.6]
  • Material: Brass
  • Thread: 8-32
Buy Now Datasheet
Handles - 36-7144-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-7144-ND
Handles 36-7144-ND
Instrumentation Handle Brass Screw Holes, Back

Instrumentation Handle Brass Screw Holes, Back

Buy Now Datasheet
Handle, Instrumentation; Nickel Plated (QQ-N-290); 4.000 in.; 1.500 in.; 8-32 - 70183140 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle, Instrumentation; Nickel Plated (QQ-N-290); 4.000 in.; 1.500 in.; 8-32
70183140
Handle, Instrumentation; Nickel Plated (QQ-N-290); 4.000 in.; 1.500 in.; 8-32 70183140
Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish Provides the sturdy support needed for contemporary equipment.

Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish
Provides the sturdy support needed for contemporary equipment.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 7144 36-7144-ND 70183140
Product Name Round Brass Instrumentation Handle Handles Handle, Instrumentation; Nickel Plated (QQ-N-290); 4.000 in.; 1.500 in.; 8-32
Handle Material Metal Metal
Height 1.5 inches (38.1 mm) 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
Tapered Handle Diameter 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8555 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 9114 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 7142 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 510 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3.5 inches (88.9 mm)
View Details
4 suppliers