Keystone Electronics Corp. MultiPurpose THM Test Point -Brown 5125

Description
Part Number: 5125 Color: Brown Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Multi-purpose Type: Color Keyed
Request a Quote
Description
Part Number: 5125 Color: Brown Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Multi-purpose Type: Color Keyed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 5125 is a color-keyed thru-hole mount test point in the Miniature Compact Multipurpose series, featuring a brown base for visual identification. It has a .125 [3.2] mm diameter, a .070 [1.80] mm inner diameter wire loop, and a .063 [1.6] mm mounting hole. The terminal is made of .015 × .032 [0.38 × 0.81] mm phosphor bronze with silver plating, and the base is nylon 46 rated UL 94V-0. Designed for high-density PCBs up to .093 [2.36] inch thickness, it provides secure grip for probes, clips, and test leads, with snap-fit mounting for wave soldering.

Datasheet Summary
Powered by GS/AI

The part number 5125 is a color-keyed thru-hole mount test point in the Miniature Compact Multipurpose series, featuring a brown base for visual identification. It has a .125 [3.2] mm diameter, a .070 [1.80] mm inner diameter wire loop, and a .063 [1.6] mm mounting hole. The terminal is made of .015 × .032 [0.38 × 0.81] mm phosphor bronze with silver plating, and the base is nylon 46 rated UL 94V-0. Designed for high-density PCBs up to .093 [2.36] inch thickness, it provides secure grip for probes, clips, and test leads, with snap-fit mounting for wave soldering.

Suppliers

Company
Product
Description
Supplier Links
MultiPurpose THM Test Point -Brown - 5125 - Keystone Electronics Corp.
New Hyde Park, NY, USA
MultiPurpose THM Test Point -Brown
5125
MultiPurpose THM Test Point -Brown 5125
Part Number: 5125 Color: Brown Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Multi-purpose Type: Color Keyed

Part Number: 5125

  • Color: Brown
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Style: Multi-purpose
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5125-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5125-ND
Test Points 36-5125-ND
"Brown PC Test Point, Multipurpose Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"Brown PC Test Point, Multipurpose Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5125 36-5125-ND
Product Name MultiPurpose THM Test Point -Brown Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Miniature THM Test Point -Blue - 5117 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
3 suppliers
PTFE Insulated Test Jack Black - 11011-B - Keystone Electronics Corp.
View Details
2 suppliers
PTFE Insulated Test Jack Black - 11001-B - Keystone Electronics Corp.
View Details
2 suppliers
MultiPurpose THM Test Point -Blue - 5127 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers