Keystone Electronics Corp. Miniature Test Point, Tin -Black 5261

Description
Part Number: 5261 Color: Black Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5261 Color: Black Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Test Point, Tin -Black - 5261 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Test Point, Tin -Black
5261
Miniature Test Point, Tin -Black 5261
Part Number: 5261 Color: Black Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed

Part Number: 5261

  • Color: Black
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Color Keyed
Buy Now
Test Points - 36-5261-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5261-ND
Test Points 36-5261-ND
"Black PC Test Point, Miniature Phosphor Bronze, Tin Plating 0.042"" (1.06mm) Hole Diameter Mounting Type"

"Black PC Test Point, Miniature Phosphor Bronze, Tin Plating 0.042"" (1.06mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5261 36-5261-ND
Product Name Miniature Test Point, Tin -Black Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Compact THM Test Point -Red - 5005 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
3 suppliers
Color Keyed SMT Test Point -Orange - 5193TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
Miniature THM Test Point -Blue - 5117 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
3 suppliers
PTFE Insulated Test Jack Red - 11012-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers