Keystone Electronics Corp. PTFE Insulated Test Jack Black 11015-B

Description
Part Number: 11015-B Color: Black Material: PTFE Orientation: Horizontal RoHS: No Type: Test Jack
Request a Quote
Description
Part Number: 11015-B Color: Black Material: PTFE Orientation: Horizontal RoHS: No Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 11015-B is a horizontal PTFE-insulated test jack with a black body, designed to accept a 0.080 [2.03] dia. pin. It features a beryllium copper contact with silver plating and a mounting configuration that fits a 0.187 [4.7] dia. hole. The jack has a total length of 0.250 [6.4] mm, with a terminal tip diameter of 0.080 [2.0] mm and an operating temperature range of -60°F to +500°F (-51°C to 260°C). The body is nylon per ASTM D4066, and the insulating bushing is black PTFE, indicating non-RoHS compliance.

Datasheet Summary
Powered by GS/AI

The 11015-B is a horizontal PTFE-insulated test jack with a black body, designed to accept a 0.080 [2.03] dia. pin. It features a beryllium copper contact with silver plating and a mounting configuration that fits a 0.187 [4.7] dia. hole. The jack has a total length of 0.250 [6.4] mm, with a terminal tip diameter of 0.080 [2.0] mm and an operating temperature range of -60°F to +500°F (-51°C to 260°C). The body is nylon per ASTM D4066, and the insulating bushing is black PTFE, indicating non-RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Test Jack Black - 11015-B - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Test Jack Black
11015-B
PTFE Insulated Test Jack Black 11015-B
Part Number: 11015-B Color: Black Material: PTFE Orientation: Horizontal RoHS: No Type: Test Jack

Part Number: 11015-B

  • Color: Black
  • Material: PTFE
  • Orientation: Horizontal
  • RoHS: No
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-11015-B-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-11015-B-ND
Test Points 36-11015-B-ND
Black PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

Black PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 11015-B 36-11015-B-ND
Product Name PTFE Insulated Test Jack Black Test Points
Type / Mounting Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Compact Test Point, Tin -Brown - 5275 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
PTFE Insulated Test Jack Red - 11006-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
SMT Test Point- Compact, Tin-5000 pc Reels - 5095 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 5,000 / 13" reel
View Details
2 suppliers
MultiPurpose Test Point, Tin -Orange - 5283 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers