Keystone Electronics Corp. SMT (Miniature) Jumper on T&R 5104TR

Description
Part Number: 5104TR Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Jumper Extended Jumper distance Designed to link Circuit Board traces / tracks Alternative option where thru hole jumper use is not possible High Current Space Saving Design Minimal PCB footprint Applications include power and aluminum backplanes For Bulk version, request
Request a Quote
Description
Part Number: 5104TR Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Jumper Extended Jumper distance Designed to link Circuit Board traces / tracks Alternative option where thru hole jumper use is not possible High Current Space Saving Design Minimal PCB footprint Applications include power and aluminum backplanes For Bulk version, request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5104TR is a surface-mount true zero ohm jumper designed to replace zero ohm resistors without altering board layouts. It features a copper body with silver plating, a power rating of 0.5 watts at 70°C with a current capacity of 20 amps, and a maximum connection temperature of 105°C. The component has a 1206 case size with dimensions of 0.120 by 0.033 inches (3.05 by 0.85 mm) and a mounting footprint matching standard 1206 passives. It is supplied on 7-inch tape and reel with 2500 pieces per reel, conforming to ANSI/EIA-481 standards.

Datasheet Summary
Powered by GS/AI

The 5104TR is a surface-mount true zero ohm jumper designed to replace zero ohm resistors without altering board layouts. It features a copper body with silver plating, a power rating of 0.5 watts at 70°C with a current capacity of 20 amps, and a maximum connection temperature of 105°C. The component has a 1206 case size with dimensions of 0.120 by 0.033 inches (3.05 by 0.85 mm) and a mounting footprint matching standard 1206 passives. It is supplied on 7-inch tape and reel with 2500 pieces per reel, conforming to ANSI/EIA-481 standards.

Suppliers

Company
Product
Description
Supplier Links
SMT (Miniature) Jumper on T&R - 5104TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Miniature) Jumper on T&R
5104TR
SMT (Miniature) Jumper on T&R 5104TR
Part Number: 5104TR Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Jumper Extended Jumper distance Designed to link Circuit Board traces / tracks Alternative option where thru hole jumper use is not possible High Current Space Saving Design Minimal PCB footprint Applications include power and aluminum backplanes For Bulk version, request

Part Number: 5104TR

  • Finish/Plating: Silver Plate
  • Material: Copper
  • Mounting: SMT
  • Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
  • Type: Jumper
  • Extended Jumper distance
  • Designed to link Circuit Board traces / tracks
  • Alternative option where thru hole jumper use is not possible
  • High Current
  • Space Saving Design
  • Minimal PCB footprint
  • Applications include power and aluminum backplanes
  • For Bulk version, request
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 5104TR
Product Name SMT (Miniature) Jumper on T&R
Mounting SMT
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Hollow Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Forked Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .040 -.050
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details