Keystone Electronics Corp. .025" PCB Pin Tin, Swage Mount 1428-4

Description
Part Number: 1428-4 Finish/Plating: Bright Tin Length: .156 [4.0] Material: Brass Mounting: THM Pin Size: 0.025 RoHS: Yes
Request a Quote
Description
Part Number: 1428-4 Finish/Plating: Bright Tin Length: .156 [4.0] Material: Brass Mounting: THM Pin Size: 0.025 RoHS: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Tin, Swage Mount
1428-4
.025" PCB Pin Tin, Swage Mount 1428-4
Part Number: 1428-4 Finish/Plating: Bright Tin Length: .156 [4.0] Material: Brass Mounting: THM Pin Size: 0.025 RoHS: Yes

Part Number: 1428-4

  • Finish/Plating: Bright Tin
  • Length: .156 [4.0]
  • Material: Brass
  • Mounting: THM
  • Pin Size: 0.025
  • RoHS: Yes
Buy Now

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1428-4
Product Name .025" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Double Turret Terminal .147
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
PTFE Insulated Top Mount Solder Terminal - 11302 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details