Keystone Electronics Corp. SMT (Micro-Miniature) Jumper on T&R 5102TR

Description
Part Number: 5102TR Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Jumper Low Profile Design Designed to link Circuit Board traces / tracks Alternative option where thru hole jumper use is not possible High Current Space Saving Design Minimal PCB footprint Applications include power and aluminum backplanes For Bulk version, request
Request a Quote Datasheet
Description
Part Number: 5102TR Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Jumper Low Profile Design Designed to link Circuit Board traces / tracks Alternative option where thru hole jumper use is not possible High Current Space Saving Design Minimal PCB footprint Applications include power and aluminum backplanes For Bulk version, request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Micro-Miniature) Jumper on T&R - 5102TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Micro-Miniature) Jumper on T&R
5102TR
SMT (Micro-Miniature) Jumper on T&R 5102TR
Part Number: 5102TR Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Jumper Low Profile Design Designed to link Circuit Board traces / tracks Alternative option where thru hole jumper use is not possible High Current Space Saving Design Minimal PCB footprint Applications include power and aluminum backplanes For Bulk version, request

Part Number: 5102TR

  • Finish/Plating: Silver Plate
  • Material: Copper
  • Mounting: SMT
  • Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
  • Type: Jumper
  • Low Profile Design
  • Designed to link Circuit Board traces / tracks
  • Alternative option where thru hole jumper use is not possible
  • High Current
  • Space Saving Design
  • Minimal PCB footprint
  • Applications include power and aluminum backplanes
  • For Bulk version, request
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 5102TR
Product Name SMT (Micro-Miniature) Jumper on T&R
Mounting SMT
Unlock Full Specs
to access all available technical data

Similar Products

For .022 -.032
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
For .032 -.046
Specs
Product Type PCB Pins
Contact Plating Gold; Tin/Gold
View Details
.032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11150 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details