Keystone Electronics Corp. Shorting Plug .400" wide - Black 1462B

Description
Part Number: 1462B Color: Black Finish/Plating: Gold Plate Length: .400 [10.2] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1462B Color: Black Finish/Plating: Gold Plate Length: .400 [10.2] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1462B is a black insulated shorting plug designed for .040 inch pins, with a width of 0.400 inches (10.2 mm) and a height of 0.620 inches (15.7 mm). The insulator is made of polypropylene, and the pin is gold-plated brass. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 1462B is a black insulated shorting plug designed for .040 inch pins, with a width of 0.400 inches (10.2 mm) and a height of 0.620 inches (15.7 mm). The insulator is made of polypropylene, and the pin is gold-plated brass. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Shorting Plug .400
New Hyde Park, NY, USA
Shorting Plug .400" wide - Black
1462B
Shorting Plug .400" wide - Black 1462B
Part Number: 1462B Color: Black Finish/Plating: Gold Plate Length: .400 [10.2] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1462B

  • Color: Black
  • Finish/Plating: Gold Plate
  • Length: .400 [10.2]
  • Material: Polypropylene
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1462B
Product Name Shorting Plug .400" wide - Black
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Threaded Feed-Thru Term - 11360 - Keystone Electronics Corp.
Specs
Voltage Rating 2 volts
View Details
Double Ended Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Single Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details