Keystone Electronics Corp. SMT (Compact) Jumper 5100

Description
Part Number: 5100 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Bulk Type: Jumper Designed to link Circuit Board traces / tracks Alternative option where thru hole jumper use is not possible High Current Space Saving Design Minimal PCB footprint Applications include power and aluminum backplanes For Tape & Reel version, request
Request a Quote
Description
Part Number: 5100 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Bulk Type: Jumper Designed to link Circuit Board traces / tracks Alternative option where thru hole jumper use is not possible High Current Space Saving Design Minimal PCB footprint Applications include power and aluminum backplanes For Tape & Reel version, request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMT jumper designed to replace zero ohm resistors without altering board layouts, with a copper silver-plated conductor and a power rating of 0.5 watts at 70°C supporting up to 20 amps current. Measures 0.040 inches by 0.020 inches (1.00 mm by 0.50 mm) with a minimal PCB footprint and is available in bulk. Complies with ANSI/EIA-481 for tape and reel packaging.

Datasheet Summary
Powered by GS/AI

SMT jumper designed to replace zero ohm resistors without altering board layouts, with a copper silver-plated conductor and a power rating of 0.5 watts at 70°C supporting up to 20 amps current. Measures 0.040 inches by 0.020 inches (1.00 mm by 0.50 mm) with a minimal PCB footprint and is available in bulk. Complies with ANSI/EIA-481 for tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
SMT (Compact) Jumper - 5100 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Compact) Jumper
5100
SMT (Compact) Jumper 5100
Part Number: 5100 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Bulk Type: Jumper Designed to link Circuit Board traces / tracks Alternative option where thru hole jumper use is not possible High Current Space Saving Design Minimal PCB footprint Applications include power and aluminum backplanes For Tape & Reel version, request

Part Number: 5100

  • Finish/Plating: Silver Plate
  • Material: Copper
  • Mounting: SMT
  • Packaging: Bulk
  • Type: Jumper
  • Designed to link Circuit Board traces / tracks
  • Alternative option where thru hole jumper use is not possible
  • High Current
  • Space Saving Design
  • Minimal PCB footprint
  • Applications include power and aluminum backplanes
  • For Tape & Reel version, request
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 5100
Product Name SMT (Compact) Jumper
Mounting SMT
Unlock Full Specs
to access all available technical data

Similar Products

Seamless Contact Pin .293
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Contact Plating Nickel; Nickel Plate
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Single Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details