Keystone Electronics Corp.
Forked Turret Terminal .084" Long
1526-2
Description
Part Number: 1526-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Length: .082 [2.1]
Material: Brass
Mounting Hole: 0.067
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1526-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Length: .082 [2.1]
Material: Brass
Mounting Hole: 0.067
Request a Quote
Email Supplier
Datasheet
Suppliers
Forked Turret Terminal .084" Long
1526-2
Part Number: 1526-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Length: .082 [2.1]
Material: Brass
Mounting Hole: 0.067
Part Number: 1526-2
- Finish/Plating: Bright Tin
- For Panel Thickness: .062 [1.57]
- Length: .082 [2.1]
- Material: Brass
- Mounting Hole: 0.067
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1526-2 |
|
Product Name
|
Forked Turret Terminal .084" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
Mounting
Solder
Contact Plating
Tin/Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details