Keystone Electronics Corp. .040" PCB Pin Tin, Swage Mount 1359-2

Description
Part Number: 1359-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet
Description
Part Number: 1359-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.040
New Hyde Park, NY, USA
.040" PCB Pin Tin, Swage Mount
1359-2
.040" PCB Pin Tin, Swage Mount 1359-2
Part Number: 1359-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1359-2

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .062 [1.57]
  • Length: .082 [2.1]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1359-2
Product Name .040" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
Shorting Plug .250
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Anvil for Forked Turret Terminals - 1726 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details