Keystone Electronics Corp. .025" Square Wire Wrap Pin .615" Long 5075

Description
Part Number: 5075 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Description
Part Number: 5075 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5075 is a .025 square wire wrap pin measuring .615 inches (15.6 mm) in length, designed for insertion into PCB holes and staking to boards up to .093 inch (2.36 mm) thick. It features a conical end with a .003 inch radius for smooth insertion and minimal hole damage, and is made of phosphor bronze with tin plating.

Datasheet Summary
Powered by GS/AI

The 5075 is a .025 square wire wrap pin measuring .615 inches (15.6 mm) in length, designed for insertion into PCB holes and staking to boards up to .093 inch (2.36 mm) thick. It features a conical end with a .003 inch radius for smooth insertion and minimal hole damage, and is made of phosphor bronze with tin plating.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" Square Wire Wrap Pin .615" Long
5075
.025" Square Wire Wrap Pin .615" Long 5075
Part Number: 5075 Finish/Plating: Bright Tin Material: Phosphor Bronze

Part Number: 5075

  • Finish/Plating: Bright Tin
  • Material: Phosphor Bronze
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Industrial Pins
Product Number 5075
Product Name .025" Square Wire Wrap Pin .615" Long
Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Uninsulated Shorting Pin- .400
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.4000 inch (10.16 mm)
Material Brass; Brass
View Details
.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details