Keystone Electronics Corp. THM Test Point-No Base, Large 5024

Description
Part Number: 5024 Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5024 Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Test Point-No Base, Large - 5024 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Test Point-No Base, Large
5024
THM Test Point-No Base, Large 5024
Part Number: 5024 Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Type: Color Keyed

Part Number: 5024

  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5024-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5024-ND
Test Points 36-5024-ND
"PC Test Point, Large Profile Phosphor Bronze, Silver Plating 0.112 ~ 0.116"" (2.84 ~ 2.94mm) Hole Diameter Mounting Type"

"PC Test Point, Large Profile Phosphor Bronze, Silver Plating 0.112 ~ 0.116"" (2.84 ~ 2.94mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5024 36-5024-ND
Product Name THM Test Point-No Base, Large Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Loop Type THM Test Point - 1041 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
3 suppliers
SMT Test Point- Miniature-5000 pc Reels - 5029 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 5,000 / 13" reel
View Details
2 suppliers
SMT Test Point- Compact, Silver-5000 pc Reels - 5018 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 5,000 / 13" reel
View Details
2 suppliers
Miniature Test Point, Tin -Yellow - 5264 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers