Keystone Electronics Corp. PTFE Insulated Test Jack Red 11012-R

Description
Part Number: 11012-R Color: Red Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: No Type: Test Jack
Request a Quote
Description
Part Number: 11012-R Color: Red Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: No Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

11012-R is a red, non-RoHS compliant, high-temperature PTFE insulated test jack designed for vertical snap-fit mounting, accepting a 0.080 in [2.03 mm] diameter pin. It features a beryllium copper contact with silver plating and a nylon body per ASTM D4066. The part measures 0.218 in [5.5 mm] in length, 0.185 in [4.7 mm] in width, and 0.500 in [12.7 mm] in height, with a spring contact length of 0.280 in [7.1 mm]. The terminal is designed to snap into a 0.052 in [1.32 mm] diameter hole and is rated for operation from -60°F to +500°F (-51°C to 260°C).

Datasheet Summary
Powered by GS/AI

11012-R is a red, non-RoHS compliant, high-temperature PTFE insulated test jack designed for vertical snap-fit mounting, accepting a 0.080 in [2.03 mm] diameter pin. It features a beryllium copper contact with silver plating and a nylon body per ASTM D4066. The part measures 0.218 in [5.5 mm] in length, 0.185 in [4.7 mm] in width, and 0.500 in [12.7 mm] in height, with a spring contact length of 0.280 in [7.1 mm]. The terminal is designed to snap into a 0.052 in [1.32 mm] diameter hole and is rated for operation from -60°F to +500°F (-51°C to 260°C).

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Test Jack Red - 11012-R - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Test Jack Red
11012-R
PTFE Insulated Test Jack Red 11012-R
Part Number: 11012-R Color: Red Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: No Type: Test Jack

Part Number: 11012-R

  • Color: Red
  • Material: PTFE
  • Orientation: Vertical
  • Pin Size: 0.080
  • RoHS: No
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-11012-R-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-11012-R-ND
Test Points 36-11012-R-ND
Red PC Test Point Jack Brass, Gold Plating Mounting Type

Red PC Test Point Jack Brass, Gold Plating Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 11012-R 36-11012-R-ND
Product Name PTFE Insulated Test Jack Red Test Points
Type / Mounting Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Compact THM Test Point -Blue - 5122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Miniature THM Test Point -Brown - 5115 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
MultiPurpose THM Test Point -Grey - 5128 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Compact THM Test Point -Yellow - 5009 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers