Keystone Electronics Corp. Miniature Test Point, Tin -Grey 5268

Description
Part Number: 5268 Color: Grey Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5268 Color: Grey Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Test Point, Tin -Grey - 5268 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Test Point, Tin -Grey
5268
Miniature Test Point, Tin -Grey 5268
Part Number: 5268 Color: Grey Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed

Part Number: 5268

  • Color: Grey
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Color Keyed
Buy Now
Test Points - 36-5268-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5268-ND
Test Points 36-5268-ND
"Gray PC Test Point, Miniature Phosphor Bronze, Tin Plating 0.042"" (1.06mm) Hole Diameter Mounting Type"

"Gray PC Test Point, Miniature Phosphor Bronze, Tin Plating 0.042"" (1.06mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5268 36-5268-ND
Product Name Miniature Test Point, Tin -Grey Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

MultiPurpose Test Point, Tin -Purple - 5289 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Test Points - 36-680-ND - DigiKey
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details
SMT Test Point- Compact, Silver-1000 pc Reels - 5016 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 7" reel
View Details
2 suppliers
Slotted Type THM Test Point - 1032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers