Keystone Electronics Corp. Round Brass Instrumentation Handle 496

Description
Part Number: 496 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 6.000 [152.4] Material: Brass Thread: 10-32
Request a Quote
Description
Part Number: 496 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 6.000 [152.4] Material: Brass Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

496 is a brass instrumentation handle with a 10-32 thread, 1.750 inch (44.5 mm) height, and 6.000 inch (152.4 mm) length. It features a nickel-plated finish and is designed for mounting with a pan head machine screw. The handle has a diameter of 0.312 inch (7.9 mm).

Datasheet Summary
Powered by GS/AI

496 is a brass instrumentation handle with a 10-32 thread, 1.750 inch (44.5 mm) height, and 6.000 inch (152.4 mm) length. It features a nickel-plated finish and is designed for mounting with a pan head machine screw. The handle has a diameter of 0.312 inch (7.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 496 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
496
Round Brass Instrumentation Handle 496
Part Number: 496 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 6.000 [152.4] Material: Brass Thread: 10-32

Part Number: 496

  • D Diameter: .312 (7.9)
  • Finish/Plating: Nickel Plate
  • Height: 1.750 [44.5]
  • Length: 6.000 [152.4]
  • Material: Brass
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-496-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-496-ND
Handles 36-496-ND
Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Buy Now Datasheet
Handle, Instrumentation; Nickel Plated (QQ-N-290); 6.000 in.; 1.750 in.; 10-32 - 70181712 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle, Instrumentation; Nickel Plated (QQ-N-290); 6.000 in.; 1.750 in.; 10-32
70181712
Handle, Instrumentation; Nickel Plated (QQ-N-290); 6.000 in.; 1.750 in.; 10-32 70181712
Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish Provides the sturdy support needed for contemporary equipment.

Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish
Provides the sturdy support needed for contemporary equipment.

Supplier's Site
Handle Rohs Compliant Keystone - 96F9891 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
96F9891
Handle Rohs Compliant Keystone 96F9891
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 496 36-496-ND 70181712 96F9891
Product Name Round Brass Instrumentation Handle Handles Handle, Instrumentation; Nickel Plated (QQ-N-290); 6.000 in.; 1.750 in.; 10-32 Handle Rohs Compliant Keystone
Handle Material Metal Metal
Height 1.75 inches (44.45 mm) 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
Tapered Handle Diameter 0.3120 inches (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 36-8356-ND - DigiKey
Keystone Electronics Corp.
Specs
Handle Material Plastic
Mounting Type Screw Holes, Front
View Details
2 suppliers
Round Brass Instrumentation Handle - 7143 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 517 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 512 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers