Keystone Electronics Corp. Round Brass Instrumentation Handle 495

Description
Part Number: 495 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 5.000 [127.0] Material: Brass Thread: 10-32
Request a Quote
Description
Part Number: 495 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 5.000 [127.0] Material: Brass Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Round Brass Instrumentation Handle, part number 495, is constructed from brass and features a nickel plating finish. It has a diameter of .312 inches (7.9 mm) and a height of 1.750 inches (44.5 mm). The handle measures 5.000 inches (127.0 mm) in length and is designed with a 10-32 thread. This handle is suitable for applications requiring durable and corrosion-resistant components.

Datasheet Summary
Powered by GS/AI

The Round Brass Instrumentation Handle, part number 495, is constructed from brass and features a nickel plating finish. It has a diameter of .312 inches (7.9 mm) and a height of 1.750 inches (44.5 mm). The handle measures 5.000 inches (127.0 mm) in length and is designed with a 10-32 thread. This handle is suitable for applications requiring durable and corrosion-resistant components.

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 495 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
495
Round Brass Instrumentation Handle 495
Part Number: 495 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 5.000 [127.0] Material: Brass Thread: 10-32

Part Number: 495

  • D Diameter: .312 (7.9)
  • Finish/Plating: Nickel Plate
  • Height: 1.750 [44.5]
  • Length: 5.000 [127.0]
  • Material: Brass
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-495-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-495-ND
Handles 36-495-ND
Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 495 36-495-ND
Product Name Round Brass Instrumentation Handle Handles
Handle Material Metal Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 483 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
2 suppliers
Round Aluminum Instrumentation Handle - 7175 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 510 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3.5 inches (88.9 mm)
View Details
4 suppliers