Keystone Electronics Corp. Male .250" Quick Fit Terminal 0 Deg 4910

Description
Part Number: 4910 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: 0 Degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 4910 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: 0 Degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal 0 Deg
4910
Male .250" Quick Fit Terminal 0 Deg 4910
Part Number: 4910 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: 0 Degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4910

  • Current Rating: 25 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.067
  • Orientation: 0 Degree
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4910-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4910-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4910-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Quick-Fit Terminal, Brass, 0.25 X 0.032 Rohs Compliant Keystone - 06R2524 - Newark, An Avnet Company
Chicago, IL, United States
Quick-Fit Terminal, Brass, 0.25 X 0.032 Rohs Compliant Keystone
06R2524
Quick-Fit Terminal, Brass, 0.25 X 0.032 Rohs Compliant Keystone 06R2524
QUICK-FIT TERMINAL, BRASS, 0.25 X 0.032" ROHS COMPLIANT: YES

QUICK-FIT TERMINAL, BRASS, 0.25 X 0.032" ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 4910 36-4910-ND 06R2524
Product Name Male .250" Quick Fit Terminal 0 Deg Terminals - Quick Connects, Quick Disconnect Connectors Quick-Fit Terminal, Brass, 0.25 X 0.032 Rohs Compliant Keystone
Terminal Type Push On Terminal Angled - 90° Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
METRIC SCREW TERMINAL (GREEN) - 7695-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers