Keystone Electronics Corp. Round Brass Instrumentation Handle 493

Description
Part Number: 493 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 4.000 [101.6] Material: Brass Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 493 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 4.000 [101.6] Material: Brass Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 493 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
493
Round Brass Instrumentation Handle 493
Part Number: 493 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 4.000 [101.6] Material: Brass Thread: 10-32

Part Number: 493

  • D Diameter: .312 (7.9)
  • Finish/Plating: Nickel Plate
  • Height: 1.750 [44.5]
  • Length: 4.000 [101.6]
  • Material: Brass
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-493-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-493-ND
Handles 36-493-ND
Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Buy Now Datasheet
Handle, Instrumentation; Nickel Plated (QQ-N-290); 4.000 in.; 1.750 in.; 10-32 - 70181711 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle, Instrumentation; Nickel Plated (QQ-N-290); 4.000 in.; 1.750 in.; 10-32
70181711
Handle, Instrumentation; Nickel Plated (QQ-N-290); 4.000 in.; 1.750 in.; 10-32 70181711
Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish Provides the sturdy support needed for contemporary equipment.

Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish
Provides the sturdy support needed for contemporary equipment.

Supplier's Site
Handle Rohs Compliant Keystone - 99H7447 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
99H7447
Handle Rohs Compliant Keystone 99H7447
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 493 36-493-ND 70181711 99H7447
Product Name Round Brass Instrumentation Handle Handles Handle, Instrumentation; Nickel Plated (QQ-N-290); 4.000 in.; 1.750 in.; 10-32 Handle Rohs Compliant Keystone
Handle Material Metal Metal
Height 1.75 inches (44.45 mm) 1.75 inches (44.45 mm)
Handle Length 4 inches (102 mm)
Tapered Handle Diameter 0.3120 inches (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 9116 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 489 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 9105 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers