Keystone Electronics Corp. Steel Nut 4713

Description
Part Number: 4713 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .430 [10.9] Thread: 1/4-28
Request a Quote
Description
Part Number: 4713 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .430 [10.9] Thread: 1/4-28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hex machine nut with a 1/4-28 thread and an outer diameter of 0.430 inches (10.9 mm).

Datasheet Summary
Powered by GS/AI

Steel hex machine nut with a 1/4-28 thread and an outer diameter of 0.430 inches (10.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Steel Nut - 4713 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Nut
4713
Steel Nut 4713
Part Number: 4713 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .430 [10.9] Thread: 1/4-28

Part Number: 4713

  • Finish/Plating: Zinc & Clear Chromate
  • Material: Steel
  • OD: .430 [10.9]
  • Thread: 1/4-28
Buy Now Datasheet
Nuts - 36-4713-ND - DigiKey
Thief River Falls, MN, United States
"1/4""-28 Hex Nut 0.430"" (10.92mm) Steel"

"1/4""-28 Hex Nut 0.430"" (10.92mm) Steel"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Nuts Nuts
Product Number 4713 36-4713-ND
Product Name Steel Nut Nuts
Size 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Steel Nut - 4701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size #6
Material Steel
Finish Zinc Plated
View Details
3 suppliers
Nylon Hex Nut, M3 - 4688 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Hex Nut
Size M3
Material Plastic; Nylon
View Details
2 suppliers
Nylon Nut - 9606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size #6
Material Plastic; Nylon
View Details
3 suppliers
Stainless Steel Hex Nut- 4-40 - 7248-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Hex Nut
Size #4
Material Stainless Steel
View Details
2 suppliers