Keystone Electronics Corp. Nylon Nut 9605

Description
Part Number: 9605 Material: Nylon OD: .250 [6.4] Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 9605 Material: Nylon OD: .250 [6.4] Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Nut - 9605 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Nut
9605
Nylon Nut 9605
Part Number: 9605 Material: Nylon OD: .250 [6.4] Thread: 4-40

Part Number: 9605

  • Material: Nylon
  • OD: .250 [6.4]
  • Thread: 4-40
Buy Now Datasheet
Nuts - 36-9605-ND - DigiKey
Thief River Falls, MN, United States
"#4-40 Hex Nut 0.250"" (6.35mm) 1/4"" Nylon"

"#4-40 Hex Nut 0.250"" (6.35mm) 1/4"" Nylon"

Buy Now Datasheet
Nut, Scrw; 4-40; Screw; Thread - 70181542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Nut, Scrw; 4-40; Screw; Thread
70181542
Nut, Scrw; 4-40; Screw; Thread 70181542
Hex Machine Screw Nut 1⁄4 in. length screw nut.

Hex Machine Screw Nut
1⁄4 in. length screw nut.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Nuts Nuts Nuts
Product Number 9605 36-9605-ND 70181542
Product Name Nylon Nut Nuts Nut, Scrw; 4-40; Screw; Thread
Size #4 M4
Unlock Full Specs
to access all available technical data

Similar Products

Nuts - 36-1700-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Shaft Lock
Material Bronze
Finish Nickel Plated
View Details
Nylon Hex Nut, M4 - 4689 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Hex Nut
Size M4
Material Plastic; Nylon
View Details
2 suppliers
Nylon Nuts - 9607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size #8
Material Plastic; Nylon
View Details
3 suppliers
Nuts - 36-1702-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Shaft Lock
Material Bronze
Finish Nickel Plated
View Details