Keystone Electronics Corp. Blind Captive Nut - 8-32 4343

Description
Part Number: 4343 Material: Nylon Thread: 8-32 T - .030 [.76], A - .500 [12.7] H - .406 [10.3], Sheet Thickness - .093 [2.4] Easy Assembly Dampens Vibration Eliminates Insulating Washer Hi-Dielectric Strength A unique reusable fastener made of nylon and a threaded brass nut. Finger pressure or light tap seals it in a pre-drilled hole. The nut is drawn up causing a Nylon bulge behind the workpiece. Screw may be removed or replaced.
Request a Quote Datasheet
Description
Part Number: 4343 Material: Nylon Thread: 8-32 T - .030 [.76], A - .500 [12.7] H - .406 [10.3], Sheet Thickness - .093 [2.4] Easy Assembly Dampens Vibration Eliminates Insulating Washer Hi-Dielectric Strength A unique reusable fastener made of nylon and a threaded brass nut. Finger pressure or light tap seals it in a pre-drilled hole. The nut is drawn up causing a Nylon bulge behind the workpiece. Screw may be removed or replaced.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blind Captive Nut - 8-32 - 4343 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Blind Captive Nut - 8-32
4343
Blind Captive Nut - 8-32 4343
Part Number: 4343 Material: Nylon Thread: 8-32 T - .030 [.76], A - .500 [12.7] H - .406 [10.3], Sheet Thickness - .093 [2.4] Easy Assembly Dampens Vibration Eliminates Insulating Washer Hi-Dielectric Strength A unique reusable fastener made of nylon and a threaded brass nut. Finger pressure or light tap seals it in a pre-drilled hole. The nut is drawn up causing a Nylon bulge behind the workpiece. Screw may be removed or replaced.

Part Number: 4343

  • Material: Nylon
  • Thread: 8-32
  • T - .030 [.76], A - .500 [12.7]
  • H - .406 [10.3], Sheet Thickness - .093 [2.4]
  • Easy Assembly
  • Dampens Vibration
  • Eliminates Insulating Washer
  • Hi-Dielectric Strength

A unique reusable fastener made of nylon and a threaded brass nut. Finger pressure or light tap seals it in a pre-drilled hole. The nut is drawn up causing a Nylon bulge behind the workpiece. Screw may be removed or replaced.

Buy Now
Nuts - 36-4343-ND - DigiKey
Thief River Falls, MN, United States
"#8-32 Blind Captive Nut 0.406"" (10.31mm) 13/32"" Nylon"

"#8-32 Blind Captive Nut 0.406"" (10.31mm) 13/32"" Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Nuts Nuts
Product Number 4343 36-4343-ND
Product Name Blind Captive Nut - 8-32 Nuts
Size #8
Unlock Full Specs
to access all available technical data

Similar Products

Nuts - 36-1701-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Shaft Lock
Material Bronze
Finish Nickel Plated
View Details
Panel Nut-5/16-32 Thread - 1472 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 5/16"
Material Bronze
Finish Nickel Plated
View Details
2 suppliers
Steel Hex Nut, M4 - 4709 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Hex Nut
Size M4
Material Steel
View Details
2 suppliers
Steel Hex Nut, M3 - 4708 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Hex Nut
Size M3
Material Steel
View Details
2 suppliers