Keystone Electronics Corp. Shoulder Washer 4698

Description
Part Number: 4698 "ID": .140 [3.6] Material: Fibre OD: .187 [4.7] Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 4698 "ID": .140 [3.6] Material: Fibre OD: .187 [4.7] Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4698 is a fibre shoulder washer with an inner diameter of 0.140 inches (3.6 mm), outer diameter of 0.187 inches (4.7 mm), and thickness of 0.062 inches (1.6 mm), made from commercial grade fibre per ASTM D710.

Datasheet Summary
Powered by GS/AI

4698 is a fibre shoulder washer with an inner diameter of 0.140 inches (3.6 mm), outer diameter of 0.187 inches (4.7 mm), and thickness of 0.062 inches (1.6 mm), made from commercial grade fibre per ASTM D710.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 4698 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
4698
Shoulder Washer 4698
Part Number: 4698 "ID": .140 [3.6] Material: Fibre OD: .187 [4.7] Thickness: .062 [1.6] Type: Washer

Part Number: 4698

  • "ID": .140 [3.6]
  • Material: Fibre
  • OD: .187 [4.7]
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-4698-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-4698-ND
Bushing, Shoulder Washers 36-4698-ND
"#6 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"#6 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 50B4580 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
50B4580
Washer Rohs Compliant Keystone 50B4580
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Bushing, Shoulder Washers - 4698 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
4698
Bushing, Shoulder Washers 4698
WASHER SHOULDER #6 FIBRE

WASHER SHOULDER #6 FIBRE

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Washers Washers Washers Washers
Product Number 4698 36-4698-ND 50B4580 4698
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone Bushing, Shoulder Washers
Washer Type Shoulder
Material Fibre Fibre Fibre
Inside Diameter 0.140 inch (3.556 mm) 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 7685 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #6, Fibre - 3161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Shoulder Washer - 3061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Outside Diameter 0.156 inch (3.962 mm)
View Details
3 suppliers