Keystone Electronics Corp. Flat Washer, #4, Steel 4692

Description
Part Number: 4692 Hole Size: #4, M3 Material: Steel OD: .281 [7.1] Thickness: .025 [.63]
Request a Quote
Description
Part Number: 4692 Hole Size: #4, M3 Material: Steel OD: .281 [7.1] Thickness: .025 [.63]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of steel with zinc plating, designed for #4 (M3) screws, with an inner diameter of 0.128 inches (3.3 mm), outer diameter of 0.281 inches (7.1 mm), and thickness of 0.025 inches (0.63 mm).

Datasheet Summary
Powered by GS/AI

Flat washer made of steel with zinc plating, designed for #4 (M3) screws, with an inner diameter of 0.128 inches (3.3 mm), outer diameter of 0.281 inches (7.1 mm), and thickness of 0.025 inches (0.63 mm).

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Steel - 4692 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Steel
4692
Flat Washer, #4, Steel 4692
Part Number: 4692 Hole Size: #4, M3 Material: Steel OD: .281 [7.1] Thickness: .025 [.63]

Part Number: 4692

  • Hole Size: #4, M3
  • Material: Steel
  • OD: .281 [7.1]
  • Thickness: .025 [.63]
Buy Now Datasheet
Standard Washers - 36-4692-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-4692-ND
Standard Washers 36-4692-ND
"#4 Flat Washer 0.025"" (0.64mm) Thick Steel Zinc"

"#4 Flat Washer 0.025"" (0.64mm) Thick Steel Zinc"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H7383 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H7383
Washer Rohs Compliant Keystone 99H7383
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 4692 36-4692-ND 99H7383
Product Name Flat Washer, #4, Steel Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Steel Steel
Outside Diameter 0.281 inch (7.137 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3237 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
6 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers