Keystone Electronics Corp. Shoulder Washer 3238

Description
Part Number: 3238 "ID": .194 [4.9] Material: Fibre OD: .240 [6.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3238 "ID": .194 [4.9] Material: Fibre OD: .240 [6.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3238 is a fibre shoulder washer with an inner diameter of 0.194 in (4.9 mm), outer diameter of 0.240 in (6.1 mm), and thickness of 0.062 in (1.6 mm), compliant with ASTM D710 for commercial-grade fibre material.

Datasheet Summary
Powered by GS/AI

3238 is a fibre shoulder washer with an inner diameter of 0.194 in (4.9 mm), outer diameter of 0.240 in (6.1 mm), and thickness of 0.062 in (1.6 mm), compliant with ASTM D710 for commercial-grade fibre material.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3238 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3238
Shoulder Washer 3238
Part Number: 3238 "ID": .194 [4.9] Material: Fibre OD: .240 [6.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3238

  • "ID": .194 [4.9]
  • Material: Fibre
  • OD: .240 [6.1]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3238-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3238-ND
Bushing, Shoulder Washers 36-3238-ND
"#10 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"#10 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Bushing, Shoulder Washers - 3238 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3238
Bushing, Shoulder Washers 3238
WASHER SHOULDER #10 FIBRE

WASHER SHOULDER #10 FIBRE

Supplier's Site Datasheet
Washer Rohs Compliant Keystone - 95B9904 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
95B9904
Washer Rohs Compliant Keystone 95B9904
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3238 36-3238-ND 3238 95B9904
Product Name Shoulder Washer Bushing, Shoulder Washers Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Material Fibre Fibre Fibre
Inside Diameter 0.194 inch (4.928 mm) 0.194 inch (4.928 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Shoulder Washer - 3049 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
3 suppliers
Shoulder Washer - 7686 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers