Keystone Electronics Corp. Double Turret Terminal .078" Long 1503-1

Description
Part Number: 1503-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: .116 Terminal Length: 0.360 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote Datasheet
Description
Part Number: 1503-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: .116 Terminal Length: 0.360 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal .078
New Hyde Park, NY, USA
Double Turret Terminal .078" Long
1503-1
Double Turret Terminal .078" Long 1503-1
Part Number: 1503-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: .116 Terminal Length: 0.360 Terminal Style: Dual Turret Type: Solder Turret Terminal

Part Number: 1503-1

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .031 [.81]
  • Material: Brass
  • Mounting Hole: .116
  • Terminal Length: 0.360
  • Terminal Style: Dual Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1503-1
Product Name Double Turret Terminal .078" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.063
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
RECEDING PIN .045
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
Hollow Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details