Keystone Electronics Corp. .017" PCB Pin Tin, Solder Mount 1379-1

Description
Part Number: 1379-1 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1379-1 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1379-1 is a .017" (0.43 mm) PCB pin designed for solder mounting. It is constructed from brass and features a bright tin plating, ensuring good conductivity and corrosion resistance. This micro pin is RoHS compliant, making it suitable for environmentally sensitive applications. The pin's design allows for high-density packaging, making it ideal for use in compact electronic assemblies. It is precision engineered for reliable performance in various applications.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1379-1 is a .017" (0.43 mm) PCB pin designed for solder mounting. It is constructed from brass and features a bright tin plating, ensuring good conductivity and corrosion resistance. This micro pin is RoHS compliant, making it suitable for environmentally sensitive applications. The pin's design allows for high-density packaging, making it ideal for use in compact electronic assemblies. It is precision engineered for reliable performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
.017
New Hyde Park, NY, USA
.017" PCB Pin Tin, Solder Mount
1379-1
.017" PCB Pin Tin, Solder Mount 1379-1
Part Number: 1379-1 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes Type: Micro Pins

Part Number: 1379-1

  • Finish/Plating: Bright Tin
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.017
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1379-1
Product Name .017" PCB Pin Tin, Solder Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PTFE Insulated Terminal Pin - 11067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details