Keystone Electronics Corp.
Quick Fit Terminal Strip
4057
Description
Part Number: 4057
# of Terminals: 4
Length: 2.500 [63.5]
Material: FiberGlass
Style: Quik Fit Term Board
Terminal Type: Quick-Fit
Type: Terminal Strip
Width: .500 [12.7]
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4057
# of Terminals: 4
Length: 2.500 [63.5]
Material: FiberGlass
Style: Quik Fit Term Board
Terminal Type: Quick-Fit
Type: Terminal Strip
Width: .500 [12.7]
Request a Quote
Email Supplier
Datasheet
Suppliers
Quick Fit Terminal Strip
4057
Part Number: 4057
# of Terminals: 4
Length: 2.500 [63.5]
Material: FiberGlass
Style: Quik Fit Term Board
Terminal Type: Quick-Fit
Type: Terminal Strip
Width: .500 [12.7]
Part Number: 4057
- # of Terminals: 4
- Length: 2.500 [63.5]
- Material: FiberGlass
- Style: Quik Fit Term Board
- Terminal Type: Quick-Fit
- Type: Terminal Strip
- Width: .500 [12.7]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
4057 |
|
Product Name
|
Quick Fit Terminal Strip |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Termination Options
Turret - 1573
# of Contacts
19
Body Material
Phenolic, XP
View Details
Keystone Electronics Corp.
Termination Options
Turret - 1562
# of Contacts
24
Body Material
Phenolic, XP
View Details
Keystone Electronics Corp.
Mounting Options
PCB
Termination Options
Solder
View Details
Keystone Electronics Corp.
Mounting Options
PCB
Termination Options
Snap-Fit
View Details