Keystone Electronics Corp. Turret Term Board 15075

Description
Part Number: 15075 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1507 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15075 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1507 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15075 is a scored turret terminal board with 50 terminals, measuring 3.000 inches by 2.500 inches, constructed from paper base electrical (PBE) material meeting MIL-M-24768/20, Type XP, with a maximum operating temperature of 250°F (121°C). Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727. The board features five scored sections for easy separation, with mounting holes in each section and staked, tinned terminals for soldering.

Datasheet Summary
Powered by GS/AI

The 15075 is a scored turret terminal board with 50 terminals, measuring 3.000 inches by 2.500 inches, constructed from paper base electrical (PBE) material meeting MIL-M-24768/20, Type XP, with a maximum operating temperature of 250°F (121°C). Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727. The board features five scored sections for easy separation, with mounting holes in each section and staked, tinned terminals for soldering.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15075 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15075
Turret Term Board 15075
Part Number: 15075 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1507 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15075

  • # of Terminals: 50
  • Length: 13.125
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1507
  • Width: 3.000 [76.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15075
Product Name Turret Term Board
Termination Options Turret - 1507
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15441 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 10
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15253 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7771-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Miniature Turret Term Board - 15078 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 50
Body Material Phenolic, XP
View Details